PE9856/NF-20 standard gain horn antenna (also known as a waveguide horn antenna) is part of our huge selection of waveguide antennas. Pasternack standard gain horn antenna is manufactured with a WR-90 input and a waveguide to coaxial transition adapter. Our WR-90 standard gain horn antenna has a waveguide to coax adapter transition with a N connector input that is female gender.
WR-90 standard gain horn waveguide antenna with N input has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Pasternack PE9856/NF-20 WR-90 waveguide horn standard gain antenna is rated at a nominal 20 dB gain. Our 20 dB standard gain horn WR-90 waveguide antenna with N adapter has a vertical beam width of 16.5 and horizontal of 16.1 degrees at 3 dB.
Pasternack is where to buy a WR-90 standard waveguide gain horn antenna with WR-90 input. This gain horn antenna is just one part of over 40,000 RF, microwave and millimeter wave guide components available and in-stock at our Irvine, CA United States warehouse. Our WR-90 standard waveguide horn antenna with N female interface can ship worldwide the same day that it is purchased as with our other available RF parts.
| Pasternack | |
|---|---|
| Product Category | Antennas |
| Product Number | PE9856/NF-20 |
| Product Name | WR-90 Waveguide Standard Gain Horn Antenna Operating From 8.2 GHz to 12.4 GHz With a Nominal 20 dB Gain N Female Input |
| Primary Frequency Range | 8200.0 to 12400.0 MHz |
Vertical