Pasternack Transfer Electromechanical Relay Pulse Latching Switch, DC to 18 GHz, up to 85W, 24V, Indicators, Hot Switching, SMA PE7152

Description
PE7152 electromechanical RF relay switch from Pasternack is a Transfer design. Our Transfer electromechanical RF switch uses SMA connectors at 50 Ohm. This SMA RF relay Transfer switch has a maximum frequency of 18 GHz and maximum power of 35 Watts. The Pasternack radio frequency Transfer SMA electro-mechanical relay switch is rated at a control voltage of 24 Volts, indicator voltage 32 and switching speed of 15ms. SMA Transfer electro mechanical RF relay switch features Indicators, Hot Switching with an isolation minimum of 60 dB. Transfer electromechanical relay radio frequency switch PE7152 is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our Transfer SMA coaxial RF relay electromechanical switch can ship worldwide the same day that it is bought as with our other available RF parts.
Datasheet
Description
PE7152 electromechanical RF relay switch from Pasternack is a Transfer design. Our Transfer electromechanical RF switch uses SMA connectors at 50 Ohm. This SMA RF relay Transfer switch has a maximum frequency of 18 GHz and maximum power of 35 Watts. The Pasternack radio frequency Transfer SMA electro-mechanical relay switch is rated at a control voltage of 24 Volts, indicator voltage 32 and switching speed of 15ms. SMA Transfer electro mechanical RF relay switch features Indicators, Hot Switching with an isolation minimum of 60 dB. Transfer electromechanical relay radio frequency switch PE7152 is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our Transfer SMA coaxial RF relay electromechanical switch can ship worldwide the same day that it is bought as with our other available RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transfer Electromechanical Relay Pulse Latching Switch, DC to 18 GHz, up to 85W, 24V, Indicators, Hot Switching, SMA - PE7152 - Pasternack
Irvine, CA, United States
Transfer Electromechanical Relay Pulse Latching Switch, DC to 18 GHz, up to 85W, 24V, Indicators, Hot Switching, SMA
PE7152
Transfer Electromechanical Relay Pulse Latching Switch, DC to 18 GHz, up to 85W, 24V, Indicators, Hot Switching, SMA PE7152
PE7152 electromechanical RF relay switch from Pasternack is a Transfer design. Our Transfer electromechanical RF switch uses SMA connectors at 50 Ohm. This SMA RF relay Transfer switch has a maximum frequency of 18 GHz and maximum power of 35 Watts. The Pasternack radio frequency Transfer SMA electro-mechanical relay switch is rated at a control voltage of 24 Volts, indicator voltage 32 and switching speed of 15ms. SMA Transfer electro mechanical RF relay switch features Indicators, Hot Switching with an isolation minimum of 60 dB. Transfer electromechanical relay radio frequency switch PE7152 is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our Transfer SMA coaxial RF relay electromechanical switch can ship worldwide the same day that it is bought as with our other available RF parts.

PE7152 electromechanical RF relay switch from Pasternack is a Transfer design. Our Transfer electromechanical RF switch uses SMA connectors at 50 Ohm. This SMA RF relay Transfer switch has a maximum frequency of 18 GHz and maximum power of 35 Watts. The Pasternack radio frequency Transfer SMA electro-mechanical relay switch is rated at a control voltage of 24 Volts, indicator voltage 32 and switching speed of 15ms.

SMA Transfer electro mechanical RF relay switch features Indicators, Hot Switching with an isolation minimum of 60 dB. Transfer electromechanical relay radio frequency switch PE7152 is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our Transfer SMA coaxial RF relay electromechanical switch can ship worldwide the same day that it is bought as with our other available RF parts.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category RF Switches
Product Number PE7152
Product Name Transfer Electromechanical Relay Pulse Latching Switch, DC to 18 GHz, up to 85W, 24V, Indicators, Hot Switching, SMA
Connector SMA
Frequency Range ? to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Switches - 448-BGSA148MN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
3 suppliers
0.9-4.0 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12209-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 35 to 46 dB
View Details
5 suppliers