Pasternack Attenuators PE7089-8

Description
RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 1W Module
Datasheet
Description
RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 1W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7089-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7089-8
Attenuators PE7089-8
RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7089-8
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 3 dB
Connectors BNC; BNC
View Details
Attenuator - Variable Voltage - SKY12231-12LF - Richardson RFPD
Specs
Attenuator Type Variable
View Details