Pasternack VNA Ruggedized Test Cable 2.92mm NMD Female to 2.92mm Male 40GHz 36 Inch Length, RoHS PE3VNA4007-36

Description
Radio frequency assembly VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom 2.92mm NMD to 2.92mm cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with 2.92mm NMD cable connection on one end and 2.92mm cable connection on the other. Our 2.92mm NMD to 2.92mm cable assemblies have a female gender on end 1 and male on end 2. This 2.92mm NMD to 2.92mm cable is a female to male coax assembly, PE3VNA4007-36, can also be known as a 2.92mm NMD jack to 2.92mm plug cable assembly and will be shipped same-day as it is purchased. 2.92mm NMD jack to 2.92mm plug cable assembly PE3VNA4007-36 is built with PE-VNA-R which is a flexible coax type. The Pasternack flexible 2.92mm NMD cable assembly is manufactured with 2.92mm NMD to 2.92mm cable connectors, has a 50 Ohm impedance and is triple shielded. RF specs on this 40 GHz maximum frequency 2.92mm NMD female to 2.92mm male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3VNA4007-36 can also be used in the other direction and will be 2.92mm male to 2.92mm NMD female cable assembly if the opposite connectivity is required. 2.92mm NMD jack to 2.92mm plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality 2.92mm NMD to 2.92mm cable assembly for quick shipment worldwide. Variations of 2.92mm NMD cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS.
Datasheet
Description
Radio frequency assembly VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom 2.92mm NMD to 2.92mm cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with 2.92mm NMD cable connection on one end and 2.92mm cable connection on the other. Our 2.92mm NMD to 2.92mm cable assemblies have a female gender on end 1 and male on end 2. This 2.92mm NMD to 2.92mm cable is a female to male coax assembly, PE3VNA4007-36, can also be known as a 2.92mm NMD jack to 2.92mm plug cable assembly and will be shipped same-day as it is purchased. 2.92mm NMD jack to 2.92mm plug cable assembly PE3VNA4007-36 is built with PE-VNA-R which is a flexible coax type. The Pasternack flexible 2.92mm NMD cable assembly is manufactured with 2.92mm NMD to 2.92mm cable connectors, has a 50 Ohm impedance and is triple shielded. RF specs on this 40 GHz maximum frequency 2.92mm NMD female to 2.92mm male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3VNA4007-36 can also be used in the other direction and will be 2.92mm male to 2.92mm NMD female cable assembly if the opposite connectivity is required. 2.92mm NMD jack to 2.92mm plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality 2.92mm NMD to 2.92mm cable assembly for quick shipment worldwide. Variations of 2.92mm NMD cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VNA Ruggedized Test Cable 2.92mm NMD Female to 2.92mm Male 40GHz 36 Inch Length, RoHS - PE3VNA4007-36 - Pasternack
Irvine, CA, United States
VNA Ruggedized Test Cable 2.92mm NMD Female to 2.92mm Male 40GHz 36 Inch Length, RoHS
PE3VNA4007-36
VNA Ruggedized Test Cable 2.92mm NMD Female to 2.92mm Male 40GHz 36 Inch Length, RoHS PE3VNA4007-36
Radio frequency assembly VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom 2.92mm NMD to 2.92mm cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with 2.92mm NMD cable connection on one end and 2.92mm cable connection on the other. Our 2.92mm NMD to 2.92mm cable assemblies have a female gender on end 1 and male on end 2. This 2.92mm NMD to 2.92mm cable is a female to male coax assembly, PE3VNA4007-36, can also be known as a 2.92mm NMD jack to 2.92mm plug cable assembly and will be shipped same-day as it is purchased. 2.92mm NMD jack to 2.92mm plug cable assembly PE3VNA4007-36 is built with PE-VNA-R which is a flexible coax type. The Pasternack flexible 2.92mm NMD cable assembly is manufactured with 2.92mm NMD to 2.92mm cable connectors, has a 50 Ohm impedance and is triple shielded. RF specs on this 40 GHz maximum frequency 2.92mm NMD female to 2.92mm male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3VNA4007-36 can also be used in the other direction and will be 2.92mm male to 2.92mm NMD female cable assembly if the opposite connectivity is required. 2.92mm NMD jack to 2.92mm plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality 2.92mm NMD to 2.92mm cable assembly for quick shipment worldwide. Variations of 2.92mm NMD cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS.

Radio frequency assembly VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial cable assembly products are used in applications requiring high quality such as laboratory RF test and measurement, rugged and designed for defense / military, telecom antenna tower component jumper connection, production environments, general use, etc. VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom 2.92mm NMD to 2.92mm cable assembly orders will ship same day as well.

Pasternack RF coax cable assembly is built with 2.92mm NMD cable connection on one end and 2.92mm cable connection on the other. Our 2.92mm NMD to 2.92mm cable assemblies have a female gender on end 1 and male on end 2. This 2.92mm NMD to 2.92mm cable is a female to male coax assembly, PE3VNA4007-36, can also be known as a 2.92mm NMD jack to 2.92mm plug cable assembly and will be shipped same-day as it is purchased.

2.92mm NMD jack to 2.92mm plug cable assembly PE3VNA4007-36 is built with PE-VNA-R which is a flexible coax type. The Pasternack flexible 2.92mm NMD cable assembly is manufactured with 2.92mm NMD to 2.92mm cable connectors, has a 50 Ohm impedance and is triple shielded. RF specs on this 40 GHz maximum frequency 2.92mm NMD female to 2.92mm male cable are located on the specifications PDF datasheet on this page along with CAD drawing and dimensions. PE3VNA4007-36 can also be used in the other direction and will be 2.92mm male to 2.92mm NMD female cable assembly if the opposite connectivity is required.

2.92mm NMD jack to 2.92mm plug cable assembly is just one of more than 45,000 in-stock RF products available. Pasternack is where to buy a high quality 2.92mm NMD to 2.92mm cable assembly for quick shipment worldwide. Variations of 2.92mm NMD cable assemblies can also be built and will ship same-day as well, search this website or contact us for assistance. High quality custom RF cable assembly products for microwave and millimeter wave radio transmitter receiver, antenna jumper, component inter-connection and more for RF test & measurement labs, rugged and MIL-STD designed military / defense, aerospace, telecom, phase stable, phase and delay matching, outdoor and harsh environment and other radio frequency applications can be manufactured. For all these reasons and more, Pasternack is one of the best websites where to find and buy quality RF cable assemblies like this VNA ruggedized test cable 2.92mm NMD female to 2.92mm male 40GHz 36 inch length, RoHS.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3VNA4007-36
Product Name VNA Ruggedized Test Cable 2.92mm NMD Female to 2.92mm Male 40GHz 36 Inch Length, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details