Pasternack SMA Male to SMA Female Bulkhead Cable 24 Inch Length Using RG316 Coax, RoHS PE3835LF-24

Description
PE3835LF-24 is a SMA male to SMA female bulkhead cable using RG316 coax. This Pasternack SMA male to SMA female bulkhead cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3835LF-24 SMA male to SMA female bulkhead cable assembly is constructed with RG316 coax.
Datasheet
Description
PE3835LF-24 is a SMA male to SMA female bulkhead cable using RG316 coax. This Pasternack SMA male to SMA female bulkhead cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3835LF-24 SMA male to SMA female bulkhead cable assembly is constructed with RG316 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to SMA Female Bulkhead Cable 24 Inch Length Using RG316 Coax, RoHS - PE3835LF-24 - Pasternack
Irvine, CA, United States
SMA Male to SMA Female Bulkhead Cable 24 Inch Length Using RG316 Coax, RoHS
PE3835LF-24
SMA Male to SMA Female Bulkhead Cable 24 Inch Length Using RG316 Coax, RoHS PE3835LF-24
PE3835LF-24 is a SMA male to SMA female bulkhead cable using RG316 coax. This Pasternack SMA male to SMA female bulkhead cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our male SMA to female SMA bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3835LF-24 SMA male to SMA female bulkhead cable assembly is constructed with RG316 coax.

PE3835LF-24 is a SMA male to SMA female bulkhead cable using RG316 coax. This Pasternack SMA male to SMA female bulkhead cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2.

Our male SMA to female SMA bulkhead cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3835LF-24 SMA male to SMA female bulkhead cable assembly is constructed with RG316 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3835LF-24
Product Name SMA Male to SMA Female Bulkhead Cable 24 Inch Length Using RG316 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2404600-3 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
3 suppliers
Stability Cables - SF-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details