Pasternack 75 Ohm F Male to 75 Ohm F Male Cable 24 Inch Length Using 75 Ohm PE-B159-RD Red Coax PE38136/RD-24

Description
PE38136/RD-24 is a type F male to type F male cable using MINI 59 coax. This Pasternack F type male to F type male cable assembly uses a 75 Ohm type F for connector 1 and a 75 Ohm type F for connector 2. Our male type F to male type F cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE38136/RD-24 F type male to F type male cable assembly is constructed with MINI 59 coax.
Datasheet
Description
PE38136/RD-24 is a type F male to type F male cable using MINI 59 coax. This Pasternack F type male to F type male cable assembly uses a 75 Ohm type F for connector 1 and a 75 Ohm type F for connector 2. Our male type F to male type F cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE38136/RD-24 F type male to F type male cable assembly is constructed with MINI 59 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm F Male to 75 Ohm F Male Cable 24 Inch Length Using 75 Ohm PE-B159-RD Red Coax - PE38136/RD-24 - Pasternack
Irvine, CA, United States
75 Ohm F Male to 75 Ohm F Male Cable 24 Inch Length Using 75 Ohm PE-B159-RD Red Coax
PE38136/RD-24
75 Ohm F Male to 75 Ohm F Male Cable 24 Inch Length Using 75 Ohm PE-B159-RD Red Coax PE38136/RD-24
PE38136/RD-24 is a type F male to type F male cable using MINI 59 coax. This Pasternack F type male to F type male cable assembly uses a 75 Ohm type F for connector 1 and a 75 Ohm type F for connector 2. Our male type F to male type F cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE38136/RD-24 F type male to F type male cable assembly is constructed with MINI 59 coax.

PE38136/RD-24 is a type F male to type F male cable using MINI 59 coax. This Pasternack F type male to F type male cable assembly uses a 75 Ohm type F for connector 1 and a 75 Ohm type F for connector 2.

Our male type F to male type F cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE38136/RD-24 F type male to F type male cable assembly is constructed with MINI 59 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE38136/RD-24
Product Name 75 Ohm F Male to 75 Ohm F Male Cable 24 Inch Length Using 75 Ohm PE-B159-RD Red Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cable Assemblies - 2016682-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
Stability Cables - SP-35SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Plug socket with cable - KMF-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers