Pasternack SMA Male to 2.4mm Male Cable 60 Inch Length Using RG405 Coax PE35666-60

Description
PE35666-60 is a SMA male to 2.4mm male cable using RG405 coax. This Pasternack SMA male to 2.4mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male SMA to male 2.4mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE35666-60 SMA male to 2.4mm male cable assembly is constructed with RG405 coax.
Datasheet
Description
PE35666-60 is a SMA male to 2.4mm male cable using RG405 coax. This Pasternack SMA male to 2.4mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male SMA to male 2.4mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE35666-60 SMA male to 2.4mm male cable assembly is constructed with RG405 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male to 2.4mm Male Cable 60 Inch Length Using RG405 Coax - PE35666-60 - Pasternack
Irvine, CA, United States
SMA Male to 2.4mm Male Cable 60 Inch Length Using RG405 Coax
PE35666-60
SMA Male to 2.4mm Male Cable 60 Inch Length Using RG405 Coax PE35666-60
PE35666-60 is a SMA male to 2.4mm male cable using RG405 coax. This Pasternack SMA male to 2.4mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 2.4mm for connector 2. Our male SMA to male 2.4mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE35666-60 SMA male to 2.4mm male cable assembly is constructed with RG405 coax.

PE35666-60 is a SMA male to 2.4mm male cable using RG405 coax. This Pasternack SMA male to 2.4mm male cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm 2.4mm for connector 2.

Our male SMA to male 2.4mm cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE35666-60 SMA male to 2.4mm male cable assembly is constructed with RG405 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE35666-60
Product Name SMA Male to 2.4mm Male Cable 60 Inch Length Using RG405 Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SV-292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBB-M12W5-P-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details