Pasternack 75 Ohm TNC Male to 75 Ohm TNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax PE35356-24

Description
PE35356-24 is a TNC male to TNC male cable using RG59 coax. This Pasternack TNC male to TNC male cable assembly uses a 75 Ohm TNC for connector 1 and a 75 Ohm TNC for connector 2. Our male TNC to male TNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE35356-24 TNC male to TNC male cable assembly is constructed with RG59 coax.
Datasheet
Description
PE35356-24 is a TNC male to TNC male cable using RG59 coax. This Pasternack TNC male to TNC male cable assembly uses a 75 Ohm TNC for connector 1 and a 75 Ohm TNC for connector 2. Our male TNC to male TNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE35356-24 TNC male to TNC male cable assembly is constructed with RG59 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm TNC Male to 75 Ohm TNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax - PE35356-24 - Pasternack
Irvine, CA, United States
75 Ohm TNC Male to 75 Ohm TNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax
PE35356-24
75 Ohm TNC Male to 75 Ohm TNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax PE35356-24
PE35356-24 is a TNC male to TNC male cable using RG59 coax. This Pasternack TNC male to TNC male cable assembly uses a 75 Ohm TNC for connector 1 and a 75 Ohm TNC for connector 2. Our male TNC to male TNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE35356-24 TNC male to TNC male cable assembly is constructed with RG59 coax.

PE35356-24 is a TNC male to TNC male cable using RG59 coax. This Pasternack TNC male to TNC male cable assembly uses a 75 Ohm TNC for connector 1 and a 75 Ohm TNC for connector 2.

Our male TNC to male TNC cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE35356-24 TNC male to TNC male cable assembly is constructed with RG59 coax.

Supplier's Site Datasheet
Cable Assembly Pasternack Enterprises - 70AH9218 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Pasternack Enterprises
70AH9218
Cable Assembly Pasternack Enterprises 70AH9218
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site

Technical Specifications

  Pasternack Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PE35356-24 70AH9218
Product Name 75 Ohm TNC Male to 75 Ohm TNC Male Cable 24 Inch Length Using 75 Ohm RG59 Coax Cable Assembly Pasternack Enterprises
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35SMA-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBU-G78W5-K-2-N-LE5-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details