Pasternack 2.92mm Male to 2.92mm Female Bulkhead Cable 36 Inch Length Using PE-SR402AL Coax PE34743LF-36

Description
PE34743LF-36 is a 2.92mm male to 2.92mm female bulkhead cable using PE-SR402AL coax. This Pasternack 2.92mm male to 2.92mm female bulkhead cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 2.92mm for connector 2. Our male 2.92mm to female 2.92mm bulkhead cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34743LF-36 2.92mm male to 2.92mm female bulkhead cable assembly is constructed with PE-SR402AL coax.
Datasheet
Description
PE34743LF-36 is a 2.92mm male to 2.92mm female bulkhead cable using PE-SR402AL coax. This Pasternack 2.92mm male to 2.92mm female bulkhead cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 2.92mm for connector 2. Our male 2.92mm to female 2.92mm bulkhead cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34743LF-36 2.92mm male to 2.92mm female bulkhead cable assembly is constructed with PE-SR402AL coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Male to 2.92mm Female Bulkhead Cable 36 Inch Length Using PE-SR402AL Coax - PE34743LF-36 - Pasternack
Irvine, CA, United States
2.92mm Male to 2.92mm Female Bulkhead Cable 36 Inch Length Using PE-SR402AL Coax
PE34743LF-36
2.92mm Male to 2.92mm Female Bulkhead Cable 36 Inch Length Using PE-SR402AL Coax PE34743LF-36
PE34743LF-36 is a 2.92mm male to 2.92mm female bulkhead cable using PE-SR402AL coax. This Pasternack 2.92mm male to 2.92mm female bulkhead cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 2.92mm for connector 2. Our male 2.92mm to female 2.92mm bulkhead cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34743LF-36 2.92mm male to 2.92mm female bulkhead cable assembly is constructed with PE-SR402AL coax.

PE34743LF-36 is a 2.92mm male to 2.92mm female bulkhead cable using PE-SR402AL coax. This Pasternack 2.92mm male to 2.92mm female bulkhead cable assembly uses a 50 Ohm 2.92mm for connector 1 and a 50 Ohm 2.92mm for connector 2.

Our male 2.92mm to female 2.92mm bulkhead cable assembly uses a semi-rigid cable type that is 50 Ohm. Pasternack PE34743LF-36 2.92mm male to 2.92mm female bulkhead cable assembly is constructed with PE-SR402AL coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE34743LF-36
Product Name 2.92mm Male to 2.92mm Female Bulkhead Cable 36 Inch Length Using PE-SR402AL Coax
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1120896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details