Pasternack 75 Ohm BNC Male Right Angle to 75 Ohm BNC Male Right Angle Cable 72 Inch Length Using 75 Ohm RG11 Coax, RoHS PE33428LF-72

Description
PE33428LF-72 is a BNC male right angle to BNC male right angle cable using RG11 coax. This Pasternack BNC male right angle to BNC male right angle cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. BNC right angle to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC right angle to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33428LF-72 BNC male right angle to BNC male right angle cable assembly is constructed with RG11 coax.
Datasheet
Description
PE33428LF-72 is a BNC male right angle to BNC male right angle cable using RG11 coax. This Pasternack BNC male right angle to BNC male right angle cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. BNC right angle to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC right angle to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33428LF-72 BNC male right angle to BNC male right angle cable assembly is constructed with RG11 coax.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Male Right Angle to 75 Ohm BNC Male Right Angle Cable 72 Inch Length Using 75 Ohm RG11 Coax, RoHS - PE33428LF-72 - Pasternack
Irvine, CA, United States
75 Ohm BNC Male Right Angle to 75 Ohm BNC Male Right Angle Cable 72 Inch Length Using 75 Ohm RG11 Coax, RoHS
PE33428LF-72
75 Ohm BNC Male Right Angle to 75 Ohm BNC Male Right Angle Cable 72 Inch Length Using 75 Ohm RG11 Coax, RoHS PE33428LF-72
PE33428LF-72 is a BNC male right angle to BNC male right angle cable using RG11 coax. This Pasternack BNC male right angle to BNC male right angle cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. BNC right angle to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector. Our male BNC right angle to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33428LF-72 BNC male right angle to BNC male right angle cable assembly is constructed with RG11 coax.

PE33428LF-72 is a BNC male right angle to BNC male right angle cable using RG11 coax. This Pasternack BNC male right angle to BNC male right angle cable assembly uses a 75 Ohm BNC for connector 1 and a 75 Ohm BNC for connector 2. BNC right angle to BNC right angle coaxial cable assembly uses 90 degree right angle coax cable connector.

Our male BNC right angle to male BNC right angle cable assembly uses a flexible cable type that is 75 Ohm. Pasternack PE33428LF-72 BNC male right angle to BNC male right angle cable assembly is constructed with RG11 coax.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE33428LF-72
Product Name 75 Ohm BNC Male Right Angle to 75 Ohm BNC Male Right Angle Cable 72 Inch Length Using 75 Ohm RG11 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
RF Cable Assemblies - 2483216-2 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBB-M12W5-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details