Pasternack N Male to BNC Male Cable 12 Inch Length Using RG214 Coax, RoHS PE3097LF-12

Description
PE3097LF-12 is a type N male to BNC male cable using RG214 coax. This Pasternack type N male to BNC male cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm BNC for connector 2. Our male type N to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3097LF-12 type N male to BNC male cable assembly is constructed with RG214 coax and the maximum VSWR is 1.4:1.
Datasheet
Description
PE3097LF-12 is a type N male to BNC male cable using RG214 coax. This Pasternack type N male to BNC male cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm BNC for connector 2. Our male type N to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3097LF-12 type N male to BNC male cable assembly is constructed with RG214 coax and the maximum VSWR is 1.4:1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male to BNC Male Cable 12 Inch Length Using RG214 Coax, RoHS - PE3097LF-12 - Pasternack
Irvine, CA, United States
N Male to BNC Male Cable 12 Inch Length Using RG214 Coax, RoHS
PE3097LF-12
N Male to BNC Male Cable 12 Inch Length Using RG214 Coax, RoHS PE3097LF-12
PE3097LF-12 is a type N male to BNC male cable using RG214 coax. This Pasternack type N male to BNC male cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm BNC for connector 2. Our male type N to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3097LF-12 type N male to BNC male cable assembly is constructed with RG214 coax and the maximum VSWR is 1.4:1.

PE3097LF-12 is a type N male to BNC male cable using RG214 coax. This Pasternack type N male to BNC male cable assembly uses a 50 Ohm N type for connector 1 and a 50 Ohm BNC for connector 2.

Our male type N to male BNC cable assembly uses a flexible cable type that is 50 Ohm. Pasternack PE3097LF-12 type N male to BNC male cable assembly is constructed with RG214 coax and the maximum VSWR is 1.4:1.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Cable Assemblies
Product Number PE3097LF-12
Product Name N Male to BNC Male Cable 12 Inch Length Using RG214 Coax, RoHS
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details