Pasternack RF Directional Coupler PE2CP1151

Description
RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 50W Module, SMA Connectors
Datasheet
Description
RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 50W Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1151
RF Directional Coupler PE2CP1151
RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number PE2CP1151
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Directional Coupler - FPC07182 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
RF Directional Coupler - 3157-TCD-13-4X+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, Flat Leads
Frequency Range 5.00 to 1000.00 MHz
View Details
3 suppliers
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
WR-22 High Directivity Waveguide Coupler, 10 dB 33-50 GHz - C10-2200WG - Marki Microwave LLC
Specs
Frequency Range 33000.00 to 50000.00 MHz
View Details