Mini-Circuits RF Directional Coupler EDC21-24+

Description
RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-EDC21-24+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-EDC21-24+TR-ND
RF Directional Coupler 3157-EDC21-24+TR-ND
RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad

RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Directional Coupler - 3157-EDC21-24+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-EDC21-24+CT-ND
RF Directional Coupler 3157-EDC21-24+CT-ND
RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad

RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Directional Coupler - 3157-EDC21-24+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-EDC21-24+DKR-ND
RF Directional Coupler 3157-EDC21-24+DKR-ND
RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad

RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad

Buy Now Datasheet
4GHZ 20GHZ Rf Directional Coupler - 850-EDC21-24+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4GHZ 20GHZ Rf Directional Coupler
850-EDC21-24+
4GHZ 20GHZ Rf Directional Coupler 850-EDC21-24+
RF DIR CPLR 4GHZ-20GHZ 24VFQFN Product overview: EDC21-24+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHZ, 20GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 4GHZ, 20GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-EDC21-24+ can be used for catalog matching and distributor lookup.

RF DIR CPLR 4GHZ-20GHZ 24VFQFN Product overview: EDC21-24+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHZ, 20GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 4GHZ, 20GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-EDC21-24+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - EDC21-24+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
EDC21-24+
RF Directional Coupler EDC21-24+
RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad

RF Directional Coupler General Purpose 4GHz ~ 20GHz 21 ± 2dB 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 3157-EDC21-24+TR-ND 850-EDC21-24+ EDC21-24+
Product Name RF Directional Coupler 4GHZ 20GHZ Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details