Pasternack RF and Wireless - RF Directional Coupler PE2CP1133-20

Description
CPLR 20DB2.92MM 2-40GHZ 30W
Datasheet
Description
CPLR 20DB2.92MM 2-40GHZ 30W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1133-20
RF and Wireless - RF Directional Coupler PE2CP1133-20
CPLR 20DB2.92MM 2-40GHZ 30W

CPLR 20DB2.92MM 2-40GHZ 30W

Supplier's Site
RF Directional Coupler - PE2CP1133-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1133-20
RF Directional Coupler PE2CP1133-20
RF Directional Coupler 5G, GSM, LTE 2GHz ~ 40GHz 20dB 30W Module

RF Directional Coupler 5G, GSM, LTE 2GHz ~ 40GHz 20dB 30W Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP1133-20 PE2CP1133-20
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218UA - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
Single Directional Couplers - NSDC-700-6000-50-20-N - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 700.00 to 6000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - WMHPBDC-80-520M-6dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details