KRYTAR, Inc. Thermal Vac Qualified Directional Coupler 102008616-TV 102008616-TV

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008616-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.6 GHz in a single, compact and lightweight package. In addition, Model 102008616-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 50 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008616-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.6 GHz in a single, compact and lightweight package. In addition, Model 102008616-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 50 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Vac Qualified Directional Coupler 102008616-TV - 102008616-TV - KRYTAR, Inc.
Sunnyvale, CA, United States
Thermal Vac Qualified Directional Coupler 102008616-TV
102008616-TV
Thermal Vac Qualified Directional Coupler 102008616-TV 102008616-TV
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008616-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.6 GHz in a single, compact and lightweight package. In addition, Model 102008616-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 50 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers.

KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 102008616-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.6 GHz in a single, compact and lightweight package.

In addition, Model 102008616-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.3, Input Power Rating is 50 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 102008616-TV
Product Name Thermal Vac Qualified Directional Coupler 102008616-TV
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8600.00 MHz
Power 50.00 watts
Coupling 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler 501065013 - 501065013 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3100400 - 3100400 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4005070 - ULTRA4005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 2.70 dB
View Details
Directional Couplers 101004020 - 101004020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details