Pasternack RF and Wireless - RF Directional Coupler PE2CP1125-20

Description
CPLR 20DB2.92MM 8-40GHZ 30W
Datasheet
Description
CPLR 20DB2.92MM 8-40GHZ 30W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1125-20
RF and Wireless - RF Directional Coupler PE2CP1125-20
CPLR 20DB2.92MM 8-40GHZ 30W

CPLR 20DB2.92MM 8-40GHZ 30W

Supplier's Site
RF Directional Coupler - PE2CP1125-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1125-20
RF Directional Coupler PE2CP1125-20
RF Directional Coupler 5G, GSM, LTE 8GHz ~ 40GHz 20dB 30W Module

RF Directional Coupler 5G, GSM, LTE 8GHz ~ 40GHz 20dB 30W Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP1125-20 PE2CP1125-20
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 1820 - 1820 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC06075 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details