Pasternack RF Directional Coupler PE2CP1122-20

Description
RF Directional Coupler 5G, GSM, LTE 1GHz ~ 40GHz 20dB 30W Module
Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 1GHz ~ 40GHz 20dB 30W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - PE2CP1122-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1122-20
RF Directional Coupler PE2CP1122-20
RF Directional Coupler 5G, GSM, LTE 1GHz ~ 40GHz 20dB 30W Module

RF Directional Coupler 5G, GSM, LTE 1GHz ~ 40GHz 20dB 30W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1122-20
RF and Wireless - RF Directional Coupler PE2CP1122-20
CPLR 20DB2.92MM 1-40GHZ 30W

CPLR 20DB2.92MM 1-40GHZ 30W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number PE2CP1122-20 PE2CP1122-20
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
3 dB 180 Degree Hybrid Couplers 4070240 - 4070240 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Insertion Loss 1.50 dB
View Details
PT-0030A, RESISTIVE PICK-OFF TEE - PT-0030A - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.00 to 30000.00 MHz
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(2000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
View Details