FPC06074 is an 8 to 12 GHz surface-mount directional coupler with 10 dB coupling and 15 dB directivity, designed for monitoring incident and reflected power. It has a 50 Ω characteristic impedance, operates from -55°C to +125°C, and supports 25 W CW input power when mounted with proper thermal vias. The component measures 3.048 x 2.032 x 0.381 mm and is housed in an MSL1 moisture-sensitive package. Insertion loss varies by ±0.5 dB over temperature, and return loss exceeds 14 dB in the passband.
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 8GHz ~ 12GHz 12dB 4-SMD, No Lead
RF Directional Coupler General Purpose 8GHz ~ 12GHz 12dB 4-SMD, No Lead
| Knowles | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC06074 | 1761-1027-ND | FPC06074 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Impedance | 50 ohms | ||
| Frequency Range | 8000.00 to 12000.00 MHz | 8000.00 to 12000.00 MHz | 8000.00 to 12000.00 MHz |