Pasternack RF and Wireless - RF Directional Coupler PE2CP1101

Description
CPLR 6DBSMA 7-12.4GHZ 50W
Datasheet
Description
CPLR 6DBSMA 7-12.4GHZ 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1101
RF and Wireless - RF Directional Coupler PE2CP1101
CPLR 6DBSMA 7-12.4GHZ 50W

CPLR 6DBSMA 7-12.4GHZ 50W

Supplier's Site
RF Directional Coupler - PE2CP1101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
PE2CP1101
RF Directional Coupler PE2CP1101
RF Directional Coupler CDMA, GSM, LTE 7GHz ~ 12.4GHz 6dB 50W Module, SMA Connectors

RF Directional Coupler CDMA, GSM, LTE 7GHz ~ 12.4GHz 6dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number PE2CP1101 PE2CP1101
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 110040010 - 110040010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC07182-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details