KRYTAR, Inc. Directional Couplers 110040010 110040010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 110040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 110040010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±0.4 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 110040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 110040010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±0.4 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 110040010 is a directional coupler designed for signal monitoring and measurement in broadband applications from 10 to 40 GHz. It features a nominal coupling of 10 ± 0.7 dB, insertion loss less than 1.7 dB, directivity greater than 10 dB, and maximum VSWR of 1.7. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and uses a 2.4 mm female connector. It weighs 1.0 ounce.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 110040010 is a directional coupler designed for signal monitoring and measurement in broadband applications from 10 to 40 GHz. It features a nominal coupling of 10 ± 0.7 dB, insertion loss less than 1.7 dB, directivity greater than 10 dB, and maximum VSWR of 1.7. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and uses a 2.4 mm female connector. It weighs 1.0 ounce.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 110040010 - 110040010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 110040010
110040010
Directional Couplers 110040010 110040010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 110040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 110040010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±0.4 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s coupler, Model 110040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 110040010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±0.4 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.7 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.0 ounce. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 110040010
Product Name Directional Couplers 110040010
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 526550010 - 526550010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 26500.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 1821 - 1821 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4030320 - 4030320 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 32000.00 MHz
Insertion Loss 3.50 dB
View Details
Directional Couplers 120410 - 120410 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details