Pasternack RF and Wireless - RF Directional Coupler PE2CP1074

Description
Low PIM Directional 30 dB 7/16 D
Description
Low PIM Directional 30 dB 7/16 D

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2CP1074
RF and Wireless - RF Directional Coupler PE2CP1074
Low PIM Directional 30 dB 7/16 D

Low PIM Directional 30 dB 7/16 D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2CP1074
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10R-22G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 26500.00 MHz
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Couplers 101065010 - 101065010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-400-3900-K1-20-N - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 3900.00 MHz
Power 100.00 watts
View Details