Pasternack RF and Wireless - RF Directional Coupler PE2218-30

Description
Dual Directional 30 dB SMA Coupl
Description
Dual Directional 30 dB SMA Coupl

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2218-30
RF and Wireless - RF Directional Coupler PE2218-30
Dual Directional 30 dB SMA Coupl

Dual Directional 30 dB SMA Coupl

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2218-30
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o5585150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
View Details
Dual Directional and Multi-Channel Couplers - WMHPC30-1020-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details
6.8 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-6-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers