High-power directional coupler for 1000-2000 MHz, handling 400 W average forward and reverse power, with N male/female mainline connectors and SMA female coupled port, air dielectric, DC passing, and 28.25 to 31.75 dB coupling. Operating temperature range is -55 to +85 °C, weight is 120 g, and it is RoHS compliant. Made in USA for indoor use.
High Power Directional Coupler, 1000-2000MHz, 400W, N-Male Input, N-Female Output, SMA-Female Coupled Ports.
Product in development. Scheduled to be available by end of Q3. Subject to change.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Couplers |
| Product Number | WMHPC30-1020-NMFS |
| Product Name | Dual Directional and Multi-Channel Couplers |
| RF Coupler Type | Uni-Directional |