Pasternack RF and Wireless - RF Directional Coupler PE2207-10

Description
Directional 10 dB SMA Coupler Fr
Description
Directional 10 dB SMA Coupler Fr

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2207-10
RF and Wireless - RF Directional Coupler PE2207-10
Directional 10 dB SMA Coupler Fr

Directional 10 dB SMA Coupler Fr

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2207-10
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020180 - ULTRA4020180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Insertion Loss 1.70 dB
View Details
90 Degree Hybrid Couplers - NHC9-5700-5900-30-S - kTB Solutions
Specs
Frequency Range 5700.00 to 5900.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details