Pasternack RF and Wireless - RF Directional Coupler PE2203-20

Description
Directional 20 dB SMA Coupler Fr
Description
Directional 20 dB SMA Coupler Fr

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2203-20
RF and Wireless - RF Directional Coupler PE2203-20
Directional 20 dB SMA Coupler Fr

Directional 20 dB SMA Coupler Fr

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2203-20
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-10SH-2.15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Coupler 101065030 - 101065030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-200-2000-50-30-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 200.00 to 2000.00 MHz
Power 50.00 watts
View Details