Pasternack RF and Wireless - RF Directional Coupler PE2200-20

Description
Directional 20 dB SMA Coupler Fr
Description
Directional 20 dB SMA Coupler Fr

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2200-20
RF and Wireless - RF Directional Coupler PE2200-20
Directional 20 dB SMA Coupler Fr

Directional 20 dB SMA Coupler Fr

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2200-20
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRM-20-2.5 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.10 to 5.00 MHz
View Details
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
MQH-1842CH, MMIC 18-42GHz Quadrature Hybrid - MQH-1842CH - Marki Microwave LLC
Specs
Frequency Range 18000.00 to 42000.00 MHz
View Details