Crane Aerospace & Electronics Directional Couplers CRM-20-2.5

Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 0.1 Frequency Max (MHz) | 5 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 0.1 Frequency Max (MHz) | 5 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRM-20-2.5 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRM-20-2.5
Directional Couplers CRM-20-2.5
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 0.1 Frequency Max (MHz) | 5 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
  • Package Type | Connectorized
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 0.1
  • Frequency Max (MHz) | 5
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 30
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRM-20-2.5
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.10 to 5.00 MHz
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-40006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 10.00 to 400.00 MHz
View Details
Directional Couplers - CBP-10N-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 750.00 MHz
View Details
Directional Couplers - CWM-16R-13.8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1700.00 to 26500.00 MHz
View Details
Directional Couplers - CSM-10M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details