Pasternack RF and Wireless - RF Directional Coupler PE2200-10

Description
Directional 10 dB SMA Coupler Fr
Description
Directional 10 dB SMA Coupler Fr

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
PE2200-10
RF and Wireless - RF Directional Coupler PE2200-10
Directional 10 dB SMA Coupler Fr

Directional 10 dB SMA Coupler Fr

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Couplers
Product Number PE2200-10
Product Name RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-20M-2.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 101050020 - 101050020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-0.01-250-K6-50-NS - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 0.01 to 250.00 MHz
Power 600.00 watts
View Details