Passive Plus, Inc. Ceramic Capacitors 1111X104KW500X

Description
CAP CER 0.1UF 50V X7R 1111
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111X104KW500XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X104KW500XDKR-ND
Ceramic Capacitors 4363-1111X104KW500XDKR-ND
CAP CER 0.1UF 50V X7R 1111

CAP CER 0.1UF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111X104KW500XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X104KW500XCT-ND
Ceramic Capacitors 4363-1111X104KW500XCT-ND
CAP CER 0.1UF 50V X7R 1111

CAP CER 0.1UF 50V X7R 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111X104KW500XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111X104KW500XTR-ND
Ceramic Capacitors 4363-1111X104KW500XTR-ND
CAP CER 0.1UF 50V X7R 1111

CAP CER 0.1UF 50V X7R 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111X104KW500XDKR-ND 4363-1111X104KW500XCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details