Passive Plus, Inc. Ceramic Capacitors 1111C750GP501X

Description
CAP CER 75PF 500V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 75PF 500V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-1111C750GP501XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750GP501XCT-ND
Ceramic Capacitors 4363-1111C750GP501XCT-ND
CAP CER 75PF 500V C0G/NP0 1111

CAP CER 75PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C750GP501XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750GP501XDKR-ND
Ceramic Capacitors 4363-1111C750GP501XDKR-ND
CAP CER 75PF 500V C0G/NP0 1111

CAP CER 75PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 4363-1111C750GP501XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-1111C750GP501XTR-ND
Ceramic Capacitors 4363-1111C750GP501XTR-ND
CAP CER 75PF 500V C0G/NP0 1111

CAP CER 75PF 500V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-1111C750GP501XCT-ND 4363-1111C750GP501XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers