Passive Plus, Inc. Ceramic Capacitors 0505P510GP201X

Description
CAP CER 51PF 200V P90 0505
Request a Quote Datasheet
Description
CAP CER 51PF 200V P90 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505P510GP201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P510GP201XDKR-ND
Ceramic Capacitors 4363-0505P510GP201XDKR-ND
CAP CER 51PF 200V P90 0505

CAP CER 51PF 200V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P510GP201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P510GP201XTR-ND
Ceramic Capacitors 4363-0505P510GP201XTR-ND
CAP CER 51PF 200V P90 0505

CAP CER 51PF 200V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P510GP201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P510GP201XCT-ND
Ceramic Capacitors 4363-0505P510GP201XCT-ND
CAP CER 51PF 200V P90 0505

CAP CER 51PF 200V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 0505P510GP201X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505P510GP201X
Ceramic Capacitors 0505P510GP201X
.050 X.050 51 PF 2% 200 VOLTS NO

.050 X.050 51 PF 2% 200 VOLTS NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0505P510GP201XDKR-ND 4363-0505P510GP201XTR-ND 0505P510GP201X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details