Passive Plus, Inc. Ceramic Capacitors 0505P120GP201X

Description
CAP CER 12PF 200V P90 0505
Request a Quote Datasheet
Description
CAP CER 12PF 200V P90 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505P120GP201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P120GP201XDKR-ND
Ceramic Capacitors 4363-0505P120GP201XDKR-ND
CAP CER 12PF 200V P90 0505

CAP CER 12PF 200V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P120GP201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P120GP201XCT-ND
Ceramic Capacitors 4363-0505P120GP201XCT-ND
CAP CER 12PF 200V P90 0505

CAP CER 12PF 200V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P120GP201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P120GP201XTR-ND
Ceramic Capacitors 4363-0505P120GP201XTR-ND
CAP CER 12PF 200V P90 0505

CAP CER 12PF 200V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 0505P120GP201X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505P120GP201X
Ceramic Capacitors 0505P120GP201X
.050 X.050 12 PF 2% 200 VOLTS NO

.050 X.050 12 PF 2% 200 VOLTS NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0505P120GP201XDKR-ND 4363-0505P120GP201XCT-ND 0505P120GP201X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers