Parker Hannifin / Automation / Electromechanical Division - Europe Economy Uniflange PTN Series PTN080

Description
Space-saving design High output torque High efficiency (96%) Low noise Life time lubrication High quality (ISO 9001) Fast and easy motor mounting Direction of rotation equidirectional Ratios: 4:1, 8:1, 25:1
Datasheet
Description
Space-saving design High output torque High efficiency (96%) Low noise Life time lubrication High quality (ISO 9001) Fast and easy motor mounting Direction of rotation equidirectional Ratios: 4:1, 8:1, 25:1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy Uniflange PTN Series PTN080
Space-saving design High output torque High efficiency (96%) Low noise Life time lubrication High quality (ISO 9001) Fast and easy motor mounting Direction of rotation equidirectional Ratios: 4:1, 8:1, 25:1
  • Space-saving design
  • High output torque
  • High efficiency (96%)
  • Low noise
  • Life time lubrication
  • High quality (ISO 9001)
  • Fast and easy motor mounting
  • Direction of rotation equidirectional
  • Ratios: 4:1, 8:1, 25:1
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PTN080
Product Name Economy Uniflange PTN Series
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 to 25 (X : 1)
Rated Output Torque 442 to 973 In-lbs (510 to 1122 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Gearboxes - 2166577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details