Purolator Liquid Process POLY-CLEAR™ Filter Cartridges

Description
POLY-CLEAR Series filter cartridges deliver high efficiency and consistent filtration of fluids in a wide range of critical applications. POLY-CLEAR filter cartridges are constructed of pleated melt blown filter media that provides absolute removal of particles from 0.6 to 50 µm. The high surface area POLY-CLEAR filters ensure long service life and low initial pressure drops. All cartridge hardware components are high purity polypropylene materials for use in critical process applications. POLY-CLEAR cartridges are manufactured and assembled in a clean room environment to minimize the possibility of contamination. POLY-CLEAR Series cartridges are available in a wide range of configurations to fit most commercially available filter housings. Filter cartridges are constructed of microfiber melt blown media to provide high area, surfactant-free and non-fiber releasing filtration. Multi-layered filter media is optimized for high efficiency particle removal and high contaminant holding capacity resulting in longer on-stream life cycles. 100% polypropylene materials of construction provide wide chemical compatibility with acids, bases, salts, and most organic solvents. The high purity construction assures quick rinse up in high purity applications. All materials of construction are FDA-listed for food and beverage contact according to CFR Title 21 and comply with USP Class VI toxicity tests for plastics. Durable, thermal bonded construction ensures cartridge integrity under severe operating conditions. No adhesives, binders, lubricants, or anti-static agents are used in the manufacturing process. Pharmaceutical grade offers 100% lot traceability and can be autoclaved or steam sterilized. • Food and Beverage Processing • High Purity Chemicals • RO Pretreatment • Cosmetics and Fragrances • Chemical Mechanical Polishing • Photographic Solutions • Metal Finishing/Plating Solutions • Solvent Filtration • Paints and Coatings
Description
POLY-CLEAR Series filter cartridges deliver high efficiency and consistent filtration of fluids in a wide range of critical applications. POLY-CLEAR filter cartridges are constructed of pleated melt blown filter media that provides absolute removal of particles from 0.6 to 50 µm. The high surface area POLY-CLEAR filters ensure long service life and low initial pressure drops. All cartridge hardware components are high purity polypropylene materials for use in critical process applications. POLY-CLEAR cartridges are manufactured and assembled in a clean room environment to minimize the possibility of contamination. POLY-CLEAR Series cartridges are available in a wide range of configurations to fit most commercially available filter housings. Filter cartridges are constructed of microfiber melt blown media to provide high area, surfactant-free and non-fiber releasing filtration. Multi-layered filter media is optimized for high efficiency particle removal and high contaminant holding capacity resulting in longer on-stream life cycles. 100% polypropylene materials of construction provide wide chemical compatibility with acids, bases, salts, and most organic solvents. The high purity construction assures quick rinse up in high purity applications. All materials of construction are FDA-listed for food and beverage contact according to CFR Title 21 and comply with USP Class VI toxicity tests for plastics. Durable, thermal bonded construction ensures cartridge integrity under severe operating conditions. No adhesives, binders, lubricants, or anti-static agents are used in the manufacturing process. Pharmaceutical grade offers 100% lot traceability and can be autoclaved or steam sterilized. • Food and Beverage Processing • High Purity Chemicals • RO Pretreatment • Cosmetics and Fragrances • Chemical Mechanical Polishing • Photographic Solutions • Metal Finishing/Plating Solutions • Solvent Filtration • Paints and Coatings

Suppliers

Company
Product
Description
Supplier Links
POLY-CLEAR™ Filter Cartridges -  - Purolator Liquid Process
Greensboro, NC, USA
POLY-CLEAR™ Filter Cartridges
POLY-CLEAR™ Filter Cartridges
POLY-CLEAR Series filter cartridges deliver high efficiency and consistent filtration of fluids in a wide range of critical applications. POLY-CLEAR filter cartridges are constructed of pleated melt blown filter media that provides absolute removal of particles from 0.6 to 50 µm. The high surface area POLY-CLEAR filters ensure long service life and low initial pressure drops. All cartridge hardware components are high purity polypropylene materials for use in critical process applications. POLY-CLEAR cartridges are manufactured and assembled in a clean room environment to minimize the possibility of contamination. POLY-CLEAR Series cartridges are available in a wide range of configurations to fit most commercially available filter housings. Filter cartridges are constructed of microfiber melt blown media to provide high area, surfactant-free and non-fiber releasing filtration. Multi-layered filter media is optimized for high efficiency particle removal and high contaminant holding capacity resulting in longer on-stream life cycles. 100% polypropylene materials of construction provide wide chemical compatibility with acids, bases, salts, and most organic solvents. The high purity construction assures quick rinse up in high purity applications. All materials of construction are FDA-listed for food and beverage contact according to CFR Title 21 and comply with USP Class VI toxicity tests for plastics. Durable, thermal bonded construction ensures cartridge integrity under severe operating conditions. No adhesives, binders, lubricants, or anti-static agents are used in the manufacturing process. Pharmaceutical grade offers 100% lot traceability and can be autoclaved or steam sterilized. • Food and Beverage Processing • High Purity Chemicals • RO Pretreatment • Cosmetics and Fragrances • Chemical Mechanical Polishing • Photographic Solutions • Metal Finishing/Plating Solutions • Solvent Filtration • Paints and Coatings

POLY-CLEAR Series filter cartridges deliver high efficiency and consistent filtration of fluids in a wide range of critical applications. POLY-CLEAR filter cartridges are constructed of pleated melt blown filter media that provides absolute removal of particles
from 0.6 to 50 µm. The high surface area POLY-CLEAR filters ensure long service life and low initial pressure drops.

All cartridge hardware components are high purity polypropylene materials for use in critical process applications. POLY-CLEAR cartridges are manufactured and assembled in a clean room environment to minimize the possibility of contamination. POLY-CLEAR Series cartridges are available in a wide range of configurations to fit most commercially available filter housings.

  • Filter cartridges are constructed of microfiber melt blown media to provide high area, surfactant-free and non-fiber releasing filtration.
  • Multi-layered filter media is optimized for high efficiency particle removal and high contaminant holding capacity resulting in longer on-stream life cycles.
  • 100% polypropylene materials of construction provide wide chemical compatibility with acids, bases, salts, and most organic solvents. The high purity construction assures quick rinse up in high purity applications.
  • All materials of construction are FDA-listed for food and beverage contact according to CFR Title 21 and comply with USP Class VI toxicity tests for plastics.
  • Durable, thermal bonded construction ensures cartridge integrity under severe operating conditions. No adhesives, binders, lubricants, or anti-static agents are used in the manufacturing process.
  • Pharmaceutical grade offers 100% lot traceability and can be autoclaved or steam sterilized.

• Food and Beverage Processing
• High Purity Chemicals
• RO Pretreatment
• Cosmetics and Fragrances
• Chemical Mechanical Polishing
• Photographic Solutions
• Metal Finishing/Plating Solutions
• Solvent Filtration
• Paints and Coatings

Supplier's Site

Technical Specifications

  Purolator Liquid Process
Product Category Filter Elements
Product Name POLY-CLEAR™ Filter Cartridges
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details