Purolator Liquid Process Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| AQUA-CLEAR CV™ Filter Cartridges High Purity Water Filters Utilizing Polyethersulfone Membranes AQUA-CLEAR CV pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The PES membrane provides... | |
| OMNI-CLEAR™ Filter Cartridges High Surface Area Pleated Filter Cartridges Utilizing Polyethersulfone Membrane OMNI-CLEAR pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The low protein binding... | |
| AQUA-CLEAR CV pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The PES membrane provides sharp particle cut-offs and is compatible with a broad range of... | |
| CARBONEX™ CEP Series filter cartridges provide reliable removal of chlorine, chemical contamination and sediment from plating bath solutions. The depth filter media used in the outer zones of the cartridge... | |
| CARBONEX™ CW Series filter cartridges provide reliable removal of particulate and chemical contaminant from animal and vegetable oils, organic acids, alkalis and organic solvents. CW Series filter cartridges are very... | |
| DYNA-CLEAR™ F Series high capacity filter bags provide consistent filtration of fluids in a wide variety of applications. The random interlocking of micro-denier felt fibers provides efficient depth filtration... | |
| Filter housings are available from Purolator to accept most filter elements. Standard size housings as well as custom designed housings are available. Purolator Advanced Filtration offers design engineering service for... | |
| OMNI-CLEAR pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The low protein binding nature of the filter membrane ensures suitability in many critical applications. The... | |
| POLY-CLEAR Series filter cartridges deliver high efficiency and consistent filtration of fluids in a wide range of critical applications. POLY-CLEAR filter cartridges are constructed of pleated melt blown filter media... | |
| Purolator's Model 44 Liquid Cartridge housing gives the versatility of choosing cartridges for the needed flow rates, chemical compatibility and particle retention. They are a good choice to use in... | |
| Purolator's Model 66 Liquid Cartridge housing gives the versatility of choosing cartridges for the needed flow rates, chemical compatibility and particle retention. They are a good choice to use in... | |
| Purolator's Model 88 Liquid Cartridge housing gives the versatility of choosing cartridges for the needed flow rates, chemical compatibility and particle retention. They are a good choice to use in... | |
| PURECLEAR™ Series filter cartridges deliver reliable and consistent filtration of fluids in a wide range of applications. The continuously graded pore structure of the filter creates a network of tapered... |