Parker Hannifin / Automation / Electromechanical Division - Europe Precision Planetary P Series P8

Description
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear stiffness characteristic Minimal torsional backlash. Maintenance-free by lubricated for life.
Datasheet
Description
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear stiffness characteristic Minimal torsional backlash. Maintenance-free by lubricated for life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Planetary P Series P8
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear stiffness characteristic Minimal torsional backlash. Maintenance-free by lubricated for life.

Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed.

  • Available in 5 sizes.
  • 12 several transmission ratios.
  • Extremely low level of operational noise.
  • Protection class IP65.
  • Very easy motor adapting.
  • High linear stiffness characteristic
  • Minimal torsional backlash.
  • Maintenance-free by lubricated for life.
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number P8
Product Name Precision Planetary P Series
Gearing Planetary
Operating Temperature 32 to 104 F (0.0 to 40 C)
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 7080 In-lbs (8163 kg-cm)
Maximum Input Speed 2000 to 2500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
PHCH Premium Planetary Servo Gearheads -  - DieQua Corporation
Specs
Gearing Planetary
Reducer Style Motor Mount / Gearhead
View Details