The P3Y Series consists of:
- Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms.
- Filters, Coalescers, Regulators, Filter/regulators, Lubricators,
- A comprehensive range of modular control products & accessories,
· Soft soft start valves;
· Combined soft start dump valves;
· Proportional pressure control valves;
· High precision & high flow air piloted regulators;
· 3/2 ball valves;
· Dry air take-off manifold;
· 1 1/4” & 1 1/2” port extensions.
Key features P3Y series include:
- Robust but lightweight aluminium construction
- High flow units up to 20,000 l/m
- One bowl type to reduce number of product variants
- Unique manual/semi-auto drain, again reduces product variants
- 16 bar solenoid operated soft start/ dump valves
Full set of modular control products in a true 1” body size
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Compressed Air Filters |
| Product Number | P3YFA18GSCN |
| Product Name | P3Y Air Preparation Systems |
| Filter Type | General Purpose |
| Connection | British Standard Pipe Thread |
| Filter Size | 5 microns (5 micrometers) |
| Maximum Volume | 252147.0 SCFM (428581 m³/hr) |