Lee Co. (The) 400 Bar Shuttle Valve

Description
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in 400 bar (5800 psi) hydraulic system manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 6 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 5.94 mm Lohm Rate: 150 Lohms max. Maximum Working Pressure: 40 MPa
Request a Quote
Description
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in 400 bar (5800 psi) hydraulic system manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 6 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 5.94 mm Lohm Rate: 150 Lohms max. Maximum Working Pressure: 40 MPa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 Bar Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
400 Bar Shuttle Valve
400 Bar Shuttle Valve
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in 400 bar (5800 psi) hydraulic system manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 6 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 5.94 mm Lohm Rate: 150 Lohms max. Maximum Working Pressure: 40 MPa

This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in 400 bar (5800 psi) hydraulic system manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 6 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications.

Features

  • Type: Selective Shuttle Valve
  • Diameter: 5.94 mm
  • Lohm Rate: 150 Lohms max.
  • Maximum Working Pressure: 40 MPa
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 400 Bar Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Zero Leak 316L Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
2.5 mm Pressure Relief Valve and Check Valve in Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Check; Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details
281 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details