Jergens, Inc. Threaded Body Pressure Point Cylinders 61512

Description
Jergens Threaded Body Pressure Point Cylinders may be used with any power source and are designed for use in restricted areas where space is at a minimum. They can be used to eliminate part distortion during machining operations or to hold large-diameter castings or rings in place while machining the upper surface. Features, Benefits, & Product Specifications: Tips: Hardened Tool Steel (50-60RC) Jam Nuts are included Note(s): Threaded Body Pressure Point Cylinders are not suitable for air operation.
Request a Quote Datasheet
Description
Jergens Threaded Body Pressure Point Cylinders may be used with any power source and are designed for use in restricted areas where space is at a minimum. They can be used to eliminate part distortion during machining operations or to hold large-diameter castings or rings in place while machining the upper surface. Features, Benefits, & Product Specifications: Tips: Hardened Tool Steel (50-60RC) Jam Nuts are included Note(s): Threaded Body Pressure Point Cylinders are not suitable for air operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Cleveland, OH, United States
Threaded Body Pressure Point Cylinders
61512
Threaded Body Pressure Point Cylinders 61512
Jergens Threaded Body Pressure Point Cylinders may be used with any power source and are designed for use in restricted areas where space is at a minimum. They can be used to eliminate part distortion during machining operations or to hold large-diameter castings or rings in place while machining the upper surface. Features, Benefits, & Product Specifications: Tips: Hardened Tool Steel (50-60RC) Jam Nuts are included Note(s): Threaded Body Pressure Point Cylinders are not suitable for air operation.

Jergens Threaded Body Pressure Point Cylinders may be used with any power source and are designed for use in restricted areas where space is at a minimum. They can be used to eliminate part distortion during machining operations or to hold large-diameter castings or rings in place while machining the upper surface.
Features, Benefits, & Product Specifications:

  • Tips: Hardened Tool Steel (50-60RC)
  • Jam Nuts are included

Note(s):
Threaded Body Pressure Point Cylinders are not suitable for air operation.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Rodless Cylinders
Product Number 61512
Product Name Threaded Body Pressure Point Cylinders
Stroke 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Threaded Body Pressure Point Cylinders - 61514 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Threaded Heavy Duty Cylinders - 63213 - Jergens, Inc.
Specs
Stroke 0.5118 inch (13 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 203 to 4931 psi (143 to 3471 m H2O)
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers