Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or liquid.
| Parker Hannifin Filtration and Separation Div. / Balston Products | |
|---|---|
| Product Category | Filter Elements |
| Product Number | DAU 4433-05-000 |
| Product Name | General Purpose Filter |
| Configuration | In-line |
| Application / Industry | Food or Beverage Processing; Hydrocarbon; Medical; HVAC |
| Filtration Product | Chemical |
| Filter Medium Material | Bonded Carbon |
| Housing Material | Plastic |