Parker Hannifin Filtration and Separation Div. / Balston Products Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Product Name Notes
• Removes liquid aerosols and sub-micron particles. • Liquids gravitate to the bottom of the element and will not re-enter the airstream. • Oil free air for critical applications, such...
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain.
Available in a transparent nylon housing, this DFU is an ideal choice for an economical membrane filter for use where its chemical compatibility is suitable.
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate...
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent...
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.1 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent...
Balston Series SR Filters are in full compliance with the requirements of the US Food, Drug and Cosmetic Act. They also meet the regulations for Indirect Food Additives used as...
The 23R Steam Filter contains a patented Microfibre® Filter Cartridge in a rugged stainless steel housing designed especially for steam service. Included as standard items with the 23R Steam Filter...
The 6002 series models are 1/4” line size filters designed for lower flow systems and installations with space limitations. It is offered with two drain options, a manual drain or...
The 6004 series models are 1/2” line size filters designed for moderate flow rate systems. This series has increased liquid holding capacity which safeguards sensitive end use points from system...
The 6006 and 6008 series models are 3/4” and 1” line size filters respectively. These are designed for high flow rate systems servicing multiple end use points. These are also...
The cleanliness of Ethylene Oxide (EtO) typically varies from supplier to supplier and from delivery to delivery. In addition, EtO inherently polymerizes, causing valves to clog and regulators to malfunction.
These 304 stainless steel housings are welded with KF flange inlet and outlet ports for high vacuum applications . They are designed to be used with grade 102 adsorbent cartridges...
These 304 stainless steel housings are welded with KF flange inlet and outlet ports for high vacuum applications . They are designed to be used with grade 102 adsorbent cartridges...
These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the...
This opaque PVDF DFU, with approximately double the membrane area of the 9933-05-95, is used where exceptional chemical compatibility is required.