Parker Hannifin / Fluid Connectors / Fluid System Connectors 7011 08 13

Description
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7011 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 8mm Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Male Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male
Request a Quote
Description
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7011 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 8mm Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Male Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3269151 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7011 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 8mm Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Male Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Male

A range of compact flow regulators with recessed screw adjustment.
Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing
Manufacturer Series = 7011
Type = Supply
Inlet Port Type = Tube
Tube Inlet Port = 8mm
Outlet Port Type = Threaded
Threaded Outlet Port = G 1/4 Male
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Male

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 3269151
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

Orifice Assembly, Type B - B-16-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details
M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
 - 1366655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection 6mm
Fitting / Connection Size 6mm
View Details
2.5 mm 316 Stainless Steel Press-In Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details