Parker Hannifin / Fluid Connectors / Fluid System Connectors 7010 08 10

Description
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7010 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G
Request a Quote
Description
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7010 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6192048 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7010 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G

A range of compact flow regulators with recessed screw adjustment.
Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing
Manufacturer Series = 7010
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/8 Male
Outlet Port Type = Tube
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 6192048
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

2502 Short Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
M3 Thread to Barb, Orifice - M3H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0400 inch (0.1016 to 1.02 mm)
View Details
 - 7845415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 2in
Fitting / Connection Size 2in
View Details
Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details