ABB Measurement & Analytics Orifice flange assemblies FPD160

Description
The ABB FPD160 is a range of flow measurement orifice plates fitted into weld-in orifice flange unions with flange tappings. The orifice plates are available with a variety of profiles to handle a wide range of applications, from clean fluids and low viscosity liquids through to dirty fluids or high viscosity liquids. Orifice Plate designs: – Concentric square-edge orifice plate for clean liquids/gases/steam – Quarter circle orifice plate for viscous fluids – Conical entrance orifice plate for viscous fluids – Eccentric orifice plate for dirty fluids – Segmental orifice plate for dirty fluids – Orifice plate in holder between RTJ orifice flanges
Request a Quote
Description
The ABB FPD160 is a range of flow measurement orifice plates fitted into weld-in orifice flange unions with flange tappings. The orifice plates are available with a variety of profiles to handle a wide range of applications, from clean fluids and low viscosity liquids through to dirty fluids or high viscosity liquids. Orifice Plate designs: – Concentric square-edge orifice plate for clean liquids/gases/steam – Quarter circle orifice plate for viscous fluids – Conical entrance orifice plate for viscous fluids – Eccentric orifice plate for dirty fluids – Segmental orifice plate for dirty fluids – Orifice plate in holder between RTJ orifice flanges
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABB FPD160 is a range of orifice flange unions designed for direct welding into pipelines, incorporating orifice plates to measure flow of liquids, gases, and steam. The assemblies are manufactured to ASME B16.36 and operate with tapping configurations including corner, flange, or D and D/2 taps. Orifice plate types include concentric square-edge, conical entrance, quarter-circle, eccentric, and segmental, each suited to specific fluid conditions. Flanges are available in raised face, flat face, or RTJ profiles with ratings from ASME Class 300 to 2500. Standard materials for flanges include carbon steel and 316/316L stainless steel, while plates are typically 316/316L stainless steel. Plate thickness options range from 1.5 mm to 16 mm. The units include gaskets, nuts, and bolts, and gasket materials vary based on flange type and application requirements.

Datasheet Summary
Powered by GS/AI

The ABB FPD160 is a range of orifice flange unions designed for direct welding into pipelines, incorporating orifice plates to measure flow of liquids, gases, and steam. The assemblies are manufactured to ASME B16.36 and operate with tapping configurations including corner, flange, or D and D/2 taps. Orifice plate types include concentric square-edge, conical entrance, quarter-circle, eccentric, and segmental, each suited to specific fluid conditions. Flanges are available in raised face, flat face, or RTJ profiles with ratings from ASME Class 300 to 2500. Standard materials for flanges include carbon steel and 316/316L stainless steel, while plates are typically 316/316L stainless steel. Plate thickness options range from 1.5 mm to 16 mm. The units include gaskets, nuts, and bolts, and gasket materials vary based on flange type and application requirements.

Suppliers

Company
Product
Description
Supplier Links
Orifice flange assemblies - FPD160 - ABB Measurement & Analytics
Zurich, Switzerland
Orifice flange assemblies
FPD160
Orifice flange assemblies FPD160
The ABB FPD160 is a range of flow measurement orifice plates fitted into weld-in orifice flange unions with flange tappings. The orifice plates are available with a variety of profiles to handle a wide range of applications, from clean fluids and low viscosity liquids through to dirty fluids or high viscosity liquids. Orifice Plate designs: – Concentric square-edge orifice plate for clean liquids/gases/steam – Quarter circle orifice plate for viscous fluids – Conical entrance orifice plate for viscous fluids – Eccentric orifice plate for dirty fluids – Segmental orifice plate for dirty fluids – Orifice plate in holder between RTJ orifice flanges

The ABB FPD160 is a range of flow measurement orifice plates fitted into weld-in orifice flange unions with flange tappings. The orifice plates are available with a variety of profiles to handle a wide range of applications, from clean fluids and low viscosity liquids through to dirty fluids or high viscosity liquids.

Orifice Plate designs:
– Concentric square-edge orifice plate for clean liquids/gases/steam
– Quarter circle orifice plate for viscous fluids
– Conical entrance orifice plate for viscous fluids
– Eccentric orifice plate for dirty fluids
– Segmental orifice plate for dirty fluids
– Orifice plate in holder between RTJ orifice flanges

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Orifices and Flow Restrictors
Product Number FPD160
Product Name Orifice flange assemblies
Media Hydraulic; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
Orifice carrier assembly with integral manifold - FPD175 - ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
Single chamber orifice fitting - FPD201 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Material Stainless
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details