Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 3W DIRECT ACTING 30CC02EV4B4F

Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 3W DIRECT ACTING - 30CC02EV4B4F - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE 3W DIRECT ACTING
30CC02EV4B4F
SOLENOID VALVE 3W DIRECT ACTING 30CC02EV4B4F
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering.
Compatible Fluids
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 30CC02EV4B4F
Product Name SOLENOID VALVE 3W DIRECT ACTING
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Light Oil; Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 0.00 to 200.00 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP90-025-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details