Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 2W DIRECT ACTING 20CF02EV4B4F

Description
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Description
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 2W DIRECT ACTING - 20CF02EV4B4F - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE 2W DIRECT ACTING
20CF02EV4B4F
SOLENOID VALVE 2W DIRECT ACTING 20CF02EV4B4F
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 20CF02EV4B4F
Product Name SOLENOID VALVE 2W DIRECT ACTING
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Light Oil; Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 0.00 to 230.00 psi (0.0 to 162 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543051 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
T 342 Diaphragm Valve Flanged - 1181007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
558 LC Series Press-in Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details