Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Parker Fluid Control's pilot operated valves are used in a variety of applications including: Automated Systems, Dispensing Systems, Instrumentation, Welding Equipment, Restaurant Equipment, Food Processing Machinery, Water Treatment Systems and Laundry Equipment.
| Parker Hannifin / Automation Group / Fluid Control Division | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 12F22C2148A3F4C75 |
| Product Name | SOLENOID VALVE 2W PILOT OPERATED |
| Valve Type | Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Light Oil; Air |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 5.00 to 100.00 psi (3.52 to 70.38 m H2O) |