Lee Co. (The) 093 Side-Exit Check Valve

Description
This ultra-miniature check valve is only 0.093 inches in diameter and 0.33 inches in length. This valve’s compact size allows for packaging in extremely small spaces. It is ideal for applications with flow rates up to 0.5 GPM. Features Diameter: 0.093 inches Lohm Rate: 700 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi
Request a Quote Datasheet
Description
This ultra-miniature check valve is only 0.093 inches in diameter and 0.33 inches in length. This valve’s compact size allows for packaging in extremely small spaces. It is ideal for applications with flow rates up to 0.5 GPM. Features Diameter: 0.093 inches Lohm Rate: 700 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
093 Side-Exit Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
093 Side-Exit Check Valve
093 Side-Exit Check Valve
This ultra-miniature check valve is only 0.093 inches in diameter and 0.33 inches in length. This valve’s compact size allows for packaging in extremely small spaces. It is ideal for applications with flow rates up to 0.5 GPM. Features Diameter: 0.093 inches Lohm Rate: 700 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi

This ultra-miniature check valve is only 0.093 inches in diameter and 0.33 inches in length. This valve’s compact size allows for packaging in extremely small spaces. It is ideal for applications with flow rates up to 0.5 GPM.

Features

  • Diameter: 0.093 inches
  • Lohm Rate: 700 Lohms max
  • Operating Pressures: Up to 4000 psi
  • Leakage: 1 drop / hour at 4000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 093 Side-Exit Check Valve
Valve Type Check; Ball-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

500 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
187 Extreme Environment Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Extreme Environment Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
250 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details