SSD Drives, a Division of Parker Hannifin Corp. Controllers, Temperature; Thermocouple Type Barber Colman 07SL-91003

Description
CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:-; Output Current:3ARoHS Compliant: NA
Description
CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:-; Output Current:3ARoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Controllers, Temperature; Thermocouple Type Barber Colman - 16F4065 - Newark, An Avnet Company
Chicago, IL, United States
Controllers, Temperature; Thermocouple Type Barber Colman
16F4065
Controllers, Temperature; Thermocouple Type Barber Colman 16F4065
CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:-; Output Current:3ARoHS Compliant: NA

CONTROLLERS, TEMPERATURE; Thermocouple Type:J, K, L, N, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:-; Output Current:3ARoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 16F4065
Product Name Controllers, Temperature; Thermocouple Type Barber Colman
Type J, K, L, N, RTD
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details