Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 2W HIGH PRESSURE 06F20C2114BDF4C05

Description
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Description
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 2W HIGH PRESSURE 06F20C2114BDF4C05
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 06F20C2114BDF4C05
Product Name SOLENOID VALVE 2W HIGH PRESSURE
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Light Oil; Air
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009759-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
8mm CHIPSOL - 14-211CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-025-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details